EN
  • EN
  • DE

LTC3643IUDD#PBF

Part No LTC3643IUDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3V to 17V Synchronous Step Up Single-Out 40V 2A Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Max Input Voltage 17 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 17 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Min Supply Voltage 3 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 24
Output Configuration Positive
Output Current 2 A
Output Type Adjustable
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1072381-LTC3643IUDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3643IUDD#PBF CAD Model

Description

Analog Devices Inc. LTC3643IUDD#PBF Overview

The LTC3643IUDD#PBF from Analog Devices Inc. is a high-efficiency, bidirectional, buck-boost supercapacitor charger designed to provide a compact and reliable power management solution for applications requiring a wide input voltage range and charge/discharge capabilities. This versatile component is housed in a small, 3mm x 3mm QFN package, making it ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3643IUDD#PBF operates with an input voltage range from 4.5V to 14V, allowing it to accommodate a variety of power sources.
  • Adjustable Charging Current: Users can program the charging current up to 2A through an external resistor, providing flexibility for different supercapacitor sizes and configurations.
  • Automatic Cell Balancing: The device includes an automatic cell balancing feature to ensure that multiple supercapacitors charge evenly, enhancing their longevity and performance.
  • Low Quiescent Current: Its low quiescent current helps in minimizing power waste when the device is in standby mode, contributing to overall energy efficiency.
  • Bidirectional Operation: The LTC3643IUDD#PBF supports bidirectional power flow, allowing it to charge supercapacitors and provide power to the load simultaneously.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself and the application from potential overheating scenarios.

Applications

The LTC3643IUDD#PBF is well-suited for a range of applications where energy storage and management are critical. Some common use cases include backup power systems, energy harvesting, power buffering, and hold-up power applications. Its robust design and flexible feature set also make it an excellent choice for portable electronics, industrial automation, and automotive electronics where supercapacitors are utilized for energy storage.

Conclusion

With its combination of efficiency, flexibility, and compact size, the LTC3643IUDD#PBF from Analog Devices Inc. stands out as a superior solution for supercapacitor charging and power management. Whether for industrial, automotive, or consumer electronics, this integrated circuit addresses the growing need for reliable and efficient energy storage systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Fujitsu Electronics America, Inc.
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess