EN
  • EN
  • DE

LT3500HMSE#PBF

Part No LT3500HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 16MSOP  /  PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 500kHz ~ 2.4MHz
Voltage/Current - Output 1 0.8V ~ 38.9V, 2A
Voltage/Current - Output 2 Adjustable, 13mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3V ~ 36V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3500HMSE#PBF
Standard Package 37
Win Source Part Number 1186388-LT3500HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3500HMSE#PBF CAD Model

Description

The LT3500HMSE#PBF is an advanced, high-performance integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications in the electronics industry. This component is a testament to Analog Devices' commitment to providing innovative solutions that enhance the functionality and efficiency of electronic systems.

Key Features:

  • High Efficiency: The LT3500HMSE#PBF boasts a high-efficiency design, making it suitable for energy-sensitive applications. It ensures that the power consumption is kept to a minimum, thereby extending the life of battery-powered devices.
  • Versatility: With its broad operating temperature range and flexible power supply options, this IC can be used in a variety of environments and systems, from industrial to consumer electronics.
  • Robust Performance: Manufactured with the highest quality standards, the LT3500HMSE#PBF is built to deliver reliable and consistent performance, even under challenging conditions.
  • Compact Design: The small footprint of the LT3500HMSE#PBF allows for its integration into space-constrained applications, making it a perfect choice for portable and compact devices.

Applications:

The versatility of the LT3500HMSE#PBF makes it an ideal choice for a wide array of applications including, but not limited to:

  • Power Management Solutions
  • Automotive Electronics
  • Telecommunications
  • Portable Devices
  • Medical Equipment

Technical Specifications:

The LT3500HMSE#PBF is packed with technical features that ensure optimal performance in various applications. Some of its notable specifications include:

  • Package Type: MSOP-16
  • Operating Temperature Range: Specified for commercial and industrial ranges
  • RoHS Compliant: Yes, meeting environmental standards for hazardous substance regulations

Analog Devices Inc. provides comprehensive documentation and support for the LT3500HMSE#PBF, ensuring designers and engineers can fully utilize its features and capabilities for their specific needs. With its robust design and versatile nature, the LT3500HMSE#PBF stands out as a superior choice for your electronic design projects.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess