EN
  • EN
  • DE

LP5910-1.825YKAT

Part No LP5910-1.825YKAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 4DSBGA / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.3V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.37V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 350 µA
PSRR 80dB ~ 25dB (100Hz ~ 2MHz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number LP5910
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP5910-1.825YKATTR,LP5910-1.825YKAT-ND,296-LP5910-1.825YKATDKR,296-LP5910-1.825YKATCT
Standard Package 250
Win Source Part Number 1317098-LP5910-1.825YKAT
Ultra Librarian 3D Model Ultra Librarian LP5910-1.825YKAT CAD Model

Description

The LP5910-1.825YKAT is a high-performance, low-dropout linear regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.825V with outstanding accuracy. This regulator is part of Texas Instruments' LP5910 series, which is renowned for its low noise, high power supply rejection ratio (PSRR), and low quiescent current, making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable power supply.

Key Features

  • Fixed Output Voltage: Precisely regulated 1.825V output to power sensitive components.
  • Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • High PSRR: Superior power supply rejection ratio ensures stable output despite variations in the input voltage, particularly beneficial for RF applications.
  • Low Noise: Optimized design for minimal output voltage ripple and noise, crucial for precision analog and mixed-signal applications.
  • Low Quiescent Current: Efficient power usage with a low idle current, making it suitable for battery-powered devices.
  • Thermal Protection: Built-in thermal shutdown feature to prevent damage from overheating.
  • Stable with Ceramic Capacitors: Compatible with cost-effective ceramic capacitors, reducing overall system costs.

Applications

The LP5910-1.825YKAT is versatile and can be used in a variety of applications, including but not limited to:

  • RF circuits
  • Portable and battery-powered devices
  • Medical equipment
  • Analog and mixed-signal circuitry
  • High-precision instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP5910-1.825YKAT is no exception. It is manufactured to the highest standards to ensure consistent performance and operation across a wide range of conditions. The device is available in a compact package, making it suitable for space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8228 $53.4820
150+ $0.6751 $101.2650
230+ $0.6540 $150.4200
320+ $0.6329 $202.5280
410+ $0.6118 $250.8380
550+ $0.5486 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess