EN
  • EN
  • DE

LTC3621IDCB-25#TRMPBF

Part No LTC3621IDCB-25#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Input Voltage 17 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Output Configuration Positive
Output Current 1 A
Output Type Fixed
RoHS Compliant
Switching Frequency 2.25 MHz
Synchronous Rectifier Yes
Win Source Part Number 1004460-LTC3621IDCB-25#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3621IDCB-25#TRMPBF CAD Model

Description

LTC3621IDCB-25#TRMPBF - High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3621IDCB-25#TRMPBF is a high-performance, synchronous monolithic step-down DC/DC converter from Linear Technology, a brand of Analog Devices. This compact and efficient power management integrated circuit is designed to deliver up to 1A of continuous output current with a wide input voltage range of 2.7V to 17V. It is particularly well-suited for single-cell Li-Ion applications, as well as 12V intermediate bus systems and industrial supplies.

One of the key features of the LTC3621IDCB-25#TRMPBF is its high efficiency, which can reach up to 95%. This is achieved through the use of low RDS(ON) internal switches and a constant frequency, current mode architecture. The device operates at a fixed frequency of 1MHz, which allows for a compact solution with small external components. Moreover, the fast transient response and excellent line and load regulation ensure stable operation under varying conditions.

The LTC3621IDCB-25#TRMPBF also incorporates a range of protective features to safeguard the system. These include over-temperature protection, over-current protection, and short-circuit protection. Additionally, the device has an adjustable and precise under-voltage lockout function that allows the user to set the shutdown threshold according to the system requirements.

For applications requiring low noise, the LTC3621IDCB-25#TRMPBF can be configured to operate in Burst Mode operation, which reduces quiescent current and maintains high efficiency at light loads. Alternatively, for applications sensitive to RF interference, the device can be synchronized to an external clock.

Available in a 6-pin DFN package, the LTC3621IDCB-25#TRMPBF is designed for space-constrained applications. Its small footprint and low profile make it an ideal choice for portable devices, wireless routers, and other compact electronics where power efficiency and space are critical concerns.

With its robust feature set, high efficiency, and compact design, the LTC3621IDCB-25#TRMPBF is a versatile power solution that meets the needs of a wide range of applications in the consumer, industrial, and telecommunications markets.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess