Overview of the Texas Instruments LM3658SDX-B
The LM3658SDX-B is a highly efficient, dual-input USB/AC charger integrated circuit (IC) designed by Texas Instruments (TI) for single-cell lithium-ion or lithium-polymer batteries. This power management solution is ideal for portable devices where space and power efficiency are at a premium.
Key Features
- Dual-Input Operation: The LM3658SDX-B can be powered from a USB port or an AC wall adapter, providing flexibility for charging the battery.
- Automatic Power Source Selection: It automatically selects the appropriate power source (USB or AC) without external user intervention.
- Charge Termination and Preconditioning: The IC includes features for safe charging, such as charge termination based on minimum current, and a preconditioning phase for deeply discharged batteries.
- Thermal Regulation: To ensure reliability, the LM3658SDX-B incorporates a thermal regulation feature that protects the IC and the battery from overheating during the charging process.
- Charge Status Indicators: It provides real-time charge status indicators that can be used to light LEDs, signaling the charge status to the user.
Applications
The LM3658SDX-B is suitable for a variety of applications, including:
- Smartphones and Tablets
- Portable Media Players
- Digital Cameras and Camcorders
- Handheld GPS Units
- Other Portable Devices Requiring Battery Charging
Technical Specifications
- Input Voltage Range: 4.0V to 6.0V (USB), 4.0V to 8.0V (AC Adapter)
- Charging Current: Programmable up to 1 A
- Battery Voltage: 4.2V nominal (fixed)
- Package: 10-pin WSON (3mm x 3mm)
- Operating Temperature: -40°C to +85°C
The LM3658SDX-B offers a compact and comprehensive solution for the power management needs of modern portable devices, ensuring safe and efficient battery charging with minimal external components.