EN
  • EN
  • DE

SNJ54HC4020J

Part No SNJ54HC4020J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 14-BIT ASYNCHRONOUS BINARY COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256634-SNJ54HC4020J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC4020J CAD Model

Description

The SNJ54HC4020J is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This device is a member of the 4000 series, specifically a 14-stage binary counter, fabricated with high-speed CMOS technology. It is designed to have both serial and parallel interfaces, offering flexibility for a wide range of counting applications.

Key Features:

  • High-Counting Resolution: With 14 stages, the SNJ54HC4020J can handle complex counting tasks, making it suitable for high-resolution timing and frequency-dividing functions.
  • Wide Operating Voltage Range: This device can operate over a wide voltage range from 2V to 6V, accommodating various power supply levels and ensuring compatibility with other logic families.
  • Low Power Consumption: The CMOS technology ensures low power consumption, which is crucial for battery-operated and energy-efficient designs.
  • Robust Temperature Range: The SNJ54HC4020J is designed to perform reliably in a broad temperature range, typically from -55°C to 125°C, making it suitable for industrial and military applications.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing sufficient output current to interface with other digital logic families.

Applications:

The versatility of the SNJ54HC4020J allows it to be used in a variety of applications. It is widely used in:

  • Time delay generation
  • Frequency division
  • Counter design and implementation
  • Sequential timing applications
  • Real-time clocks
  • Event counting

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SNJ54HC4020J undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Whether for commercial, industrial, or military use, this binary counter is engineered to provide consistent and reliable operation in the most demanding environments.

Ordering and Packaging:

The SNJ54HC4020J comes in a robust ceramic package, ensuring its integrity during handling and operation. For ordering information, availability, and detailed specifications, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4148 $66.8296
4+ $27.4173 $109.6692
6+ $26.5605 $159.3630
8+ $25.7037 $205.6296
11+ $24.8470 $273.3170
14+ $22.2766 $311.8724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess