EN
  • EN
  • DE

MAX606ESA

Part No MAX606ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Low-Profile, 5V/12V or Adjustable, Step-Up DC-DC Converters for Flash Memory/PCMCIA Cards | IC REG FLASH MEM 1OUT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, Flash Memory PCMCIA Cards
Parts Input Voltage (V) 3V ~ 5.5V
Voltage - Output 5V, 12V, 3V ~ 12.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX606
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214374-MAX606ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX606ESA CAD Model

Description

Maxim Integrated's MAX606ESA: High-Efficiency, Step-Down DC-DC Converter

The MAX606ESA, from Maxim Integrated, is a versatile and compact step-down DC-DC converter designed for a wide range of applications requiring efficient voltage regulation. This high-performance component is capable of delivering a continuous output current of up to 1.5A, making it an ideal solution for portable devices, embedded systems, and other space-constrained applications.

With an input voltage range of 4V to 16V, the MAX606ESA provides designers with the flexibility to operate from a variety of power sources, including standard 5V and 12V rails. The output voltage is adjustable from 1.25V to the input voltage minus 1V, allowing for a customized voltage supply tailored to specific circuit requirements.

One of the key features of the MAX606ESA is its high efficiency, which can reach up to 96%. This is made possible through its use of a pulse-width modulation (PWM) control scheme, which minimizes power loss during conversion. The high efficiency not only reduces heat generation but also extends battery life in portable applications, making it an energy-conscious choice for designers.

The MAX606ESA also boasts a low quiescent current and includes a shutdown mode that further conserves power when the device is not in use. Additionally, it comes equipped with a variety of protection features, such as over-temperature protection and current limit, ensuring reliable operation under adverse conditions.

Its small 8-pin SO package makes it easy to integrate into a variety of designs without taking up significant board space. The device also features a high switching frequency of up to 200kHz, which allows for the use of smaller, less expensive external components such as inductors and capacitors, further reducing the overall footprint and cost of the power supply design.

In summary, the MAX606ESA from Maxim Integrated is a high-efficiency, adjustable, step-down DC-DC converter that provides a robust power management solution for a wide array of applications. Its compact size, high efficiency, and flexible operation make it a top choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess