EN
  • EN
  • DE

MAX798ESE+T

Part No MAX798ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5 V to 30 V
Frequency - Switching 150kHz, 300kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Pulse Skipping, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 114207-MAX798ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX798ESE+T CAD Model

Description

Maxim Integrated's MAX798ESE+T - High-Efficiency, Step-Down DC-DC Converter

The MAX798ESE+T from Maxim Integrated is a high-performance, step-down DC-DC converter designed to provide a reliable power solution for a wide range of applications. This efficient and versatile component is ideal for converting higher DC input voltages into a lower regulated output voltage, ensuring that your devices operate smoothly and efficiently.

Key Features

  • Wide Input Voltage Range: The MAX798ESE+T operates with an input voltage range of 4.5V to 16V, accommodating a variety of power sources and allowing for flexible design options.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.25V to the input voltage minus 1V, providing a tailored power supply to meet specific circuit requirements.
  • High Efficiency: With its synchronous rectification and internal MOSFET switches, the device achieves high efficiencies of up to 95%, reducing power loss and heat generation.
  • Compact SO Package: The MAX798ESE+T is available in a small-outline package, making it suitable for space-constrained applications without compromising performance.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting your circuit from potential overheating.
  • Overcurrent Protection: The converter includes a cycle-by-cycle current limit and frequency foldback to prevent damage from overcurrent conditions.

Applications

The versatility of the MAX798ESE+T makes it an excellent choice for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Telecommunications equipment
  • Embedded systems
  • Point-of-load power supplies

Summary

The MAX798ESE+T step-down converter from Maxim Integrated stands out with its high efficiency, adjustable output voltage, and robust protection features. Its wide input voltage range and compact size make it a flexible and reliable component for designers looking to optimize power management in their electronic systems. Whether it's for consumer electronics, industrial applications, or mobile devices, the MAX798ESE+T ensures consistent performance and power efficiency.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess