EN
  • EN
  • DE

SN74LVTH543IPWREP

Part No SN74LVTH543IPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 24TSSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 795151-SN74LVTH543IPWREP
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVTH543
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVTH543IPWREP CAD Model

Description

Product Overview: SN74LVTH543IPWREP

The SN74LVTH543IPWREP is a high-performance, octal registered transceiver from Texas Instruments designed with an emphasis on the robustness and reliability required for demanding industrial and military applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which is tailored to meet the stringent requirements of extended temperature ranges and long-term availability, making it an ideal choice for mission-critical systems.

Constructed with BiCMOS technology, the SN74LVTH543IPWREP provides both high-speed data transfer and low-power consumption. It features octal non-inverting bus transceivers with 3-state outputs, which are capable of driving heavily loaded bus lines with up to 64 mA of sink current and 32 mA of source current. This makes it suitable for interfacing with memory, microprocessors, and other digital integrated circuits in a bus-oriented system.

The device operates from a 3.3V supply, ensuring compatibility with modern low-voltage systems. Its robust design guarantees operation over the extended industrial temperature range of -40°C to 85°C. The SN74LVTH543IPWREP also includes a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.

Key features of the SN74LVTH543IPWREP include:

  • 8-bit back-to-back latches with 3-state outputs
  • Control inputs VIH/VIL levels are referenced to VCC voltage
  • Bus-hold data inputs eliminate the need for external pull-up/pull-down resistors
  • Low-power consumption with ICC reduced by 50%
  • Support for mixed-mode signal operation (5V input and output voltages with 3.3V VCC)
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

Its package, the TSSOP (Thin Shrink Small Outline Package), allows for a compact footprint on printed circuit boards, optimizing space without compromising performance. The SN74LVTH543IPWREP is also characterized for operation from -55°C to 125°C, making it a suitable choice for the harshest environments.

Whether used in telecommunications, computing, networking, or aerospace systems, the SN74LVTH543IPWREP delivers the reliability and performance expected from a Texas Instruments product. Its combination of speed, power efficiency, and robust design ensures that it will remain a critical component in electronic systems requiring stringent performance metrics.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess