EN
  • EN
  • DE

MAX7401ESA+

Part No MAX7401ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Single SW-CAP Low Pass 8th Order 5kHz 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Frequency 38 kHz
Height 1.5 mm
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 2 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Type Active
Width 4 mm
Win Source Part Number 1075730-MAX7401ESA+
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7401ESA+ CAD Model

Description

Maxim Integrated MAX7401ESA+ 8th-Order Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7401ESA+ from Maxim Integrated is a highly sophisticated and efficient 8th-order lowpass, elliptic, switched-capacitor filter that significantly reduces the complexity of signal conditioning and anti-aliasing tasks. This precision filter component comes in a small 8-pin NSOIC package, making it an ideal choice for space-constrained applications that require high-performance filtering capabilities.

Engineered to provide a sharp roll-off with an 8th-order elliptic response, the MAX7401ESA+ delivers exceptional filter characteristics. Its design ensures that signals are processed with minimal phase distortion, which is crucial for maintaining the integrity of signal waveforms in a variety of applications such as data acquisition, medical instrumentation, and communication systems.

The device operates from a single +5V supply, which simplifies the power supply design and can be beneficial in portable and battery-powered applications. It also features a clock-tunable cutoff frequency that ranges from 0.1Hz to 25kHz, giving designers the flexibility to adjust the filter to their specific needs without the need for external components. The MAX7401ESA+ can be clocked by an external source or by an on-chip oscillator, which is resistant to vibrations and mechanical shocks, making it highly reliable in harsh environments.

Another significant advantage of the MAX7401ESA+ is its ease of use. With no external components required for tuning, the filter's design and implementation are greatly simplified. This can lead to a reduction in design time and system cost. Additionally, the device features a low-power shutdown mode, which conserves power when the filter is not in use, making it an energy-efficient choice for power-sensitive applications.

In summary, the MAX7401ESA+ from Maxim Integrated is a versatile and reliable filter solution that provides high-quality signal processing with minimal design effort. Its compact size, low power consumption, and robust performance make it an excellent choice for engineers looking to incorporate precise filtering capabilities into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7082 $62.1246
6+ $16.9913 $101.9478
10+ $16.4603 $164.6030
13+ $15.9294 $207.0822
17+ $15.3984 $261.7728
22+ $13.8055 $303.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 844 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess