EN
  • EN
  • DE

ST72F561AR9TATR

Part No ST72F561AR9TATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194072-ST72F561AR9TATR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F561AR9TATR CAD Model

Description

ST72F561AR9TATR Microcontroller by STMicroelectronics

The ST72F561AR9TATR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, power efficiency, and peripheral integration for a wide range of applications. This microcontroller is part of the ST7 family, which is renowned for its high reliability and versatile features, making it a preferred choice for automotive and industrial applications.

Key Features

  • CPU: The ST72F561AR9TATR is powered by an 8-bit CPU core, capable of reaching up to 8 MHz clock speed, which provides a balanced trade-off between processing power and power consumption.
  • Memory: It comes with 60 KB of programmable Flash memory, ensuring ample space for complex applications and the flexibility of in-circuit programming. Additionally, it includes 2048 bytes of RAM for efficient data handling and processing.
  • Peripherals: A rich set of integrated peripherals enhances the functionality of this microcontroller. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC), multiple 16-bit timers, and a synchronous serial communication interface.
  • Supply Voltage: The device operates over a wide range of supply voltages from 4.5V to 5.5V, making it suitable for diverse electronic environments and ensuring reliable operation under varying power conditions.
  • Temperature Range: The ST72F561AR9TATR is designed to withstand extreme temperatures, functioning optimally within a temperature range of -40°C to 125°C.
  • Packaging: It is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still providing sufficient I/O pins for complex tasks.

Applications

The ST72F561AR9TATR microcontroller is well-suited for automotive applications such as engine management, body control modules, and dashboard systems. Its robust design and comprehensive feature set also make it an excellent choice for industrial automation systems, including process control and machine tool interfaces.

With its combination of performance, memory options, and integrated peripherals, the ST72F561AR9TATR from STMicroelectronics represents a versatile solution that can meet the demands of sophisticated embedded systems, while maintaining a competitive edge in terms of cost and development time.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess