EN
  • EN
  • DE

LMC7101QM5

Part No LMC7101QM5
Manufacturer Texas Instruments
Description Tiny Low-Power Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201277-LMC7101QM5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC7101QM5 CAD Model

Description

The LMC7101QM5 from Texas Instruments is a compact, single operational amplifier (op-amp) known for its ultra-low power consumption and miniature packaging. This high-performance op-amp is an ideal choice for space-constrained applications that require efficient power management without compromising on performance.

Key Features:

  • Power Efficiency: The LMC7101QM5 operates with a supply voltage range from 2.7V to 15.5V, and it boasts an incredibly low supply current of 0.85mA (typical), making it an excellent choice for battery-powered devices and energy-saving applications.
  • High Input Impedance: With a high input impedance, this op-amp ensures minimal loading on the input source, which is particularly beneficial for sensor interfacing or high-impedance signal monitoring.
  • Rail-to-Rail Output: The device can swing its output voltage from rail to rail, offering increased dynamic range and making it suitable for driving analog-to-digital converters (ADCs) or other high-precision circuit elements.
  • Small Footprint: Housed in a tiny SOT-23-5 package, the LMC7101QM5 is optimized for space-saving designs, allowing for high-density placement on PCBs and making it a perfect fit for portable electronics, wearables, and IoT devices.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, this op-amp is robust and reliable across various environmental conditions.

Applications:

  • Portable and battery-powered equipment
  • Sensor interface circuits
  • Active filters and signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Analog-to-digital converter driver

The LMC7101QM5 is a testament to Texas Instruments' commitment to providing innovative, high-quality components that meet the demands of modern electronic designs. With its low power consumption, versatility, and compact size, this operational amplifier is well-suited for a wide range of applications where efficiency and space are critical considerations.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9534 $52.4370
130+ $0.7823 $101.6990
200+ $0.7579 $151.5800
275+ $0.7334 $201.6850
355+ $0.7090 $251.6950
475+ $0.6356 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess