EN
  • EN
  • DE

TPS63000EVM-148

Part No TPS63000EVM-148
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE FOR TPS63000
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Active
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Output Voltage 3.3V
Current - Output 1A
Input Voltage 3 V ~ 5.5 V
Regulator Topology Buck-Boost
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS63000
Win Source Part Number TPS63000EVM-148-378317
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS63000EVM-148 CAD Model

Description

The TPS63000EVM-148 from Texas Instruments is a comprehensive evaluation module (EVM) designed for engineers and electronics enthusiasts to assess the capabilities of the TPS63000 buck-boost converter. This converter is known for its high efficiency and flexibility, making it suitable for applications that require a wide input voltage range and a stable output voltage.

Key Features

  • Versatile Input Voltage: The TPS63000EVM-148 operates over a wide input voltage range from 1.8V to 5.5V, accommodating various power sources from single-cell batteries to USB power.
  • Adjustable Output: Users can adjust the output voltage from 1.2V to 5.5V, enabling support for a broad range of applications and power requirements.
  • High Efficiency: The EVM showcases the TPS63000's high-efficiency buck-boost conversion, which is essential for maximizing battery life in portable devices.
  • Low Ripple: The module is designed to deliver a low output voltage ripple, ensuring clean and stable power for sensitive electronic circuits.
  • Compact Design: The TPS63000EVM-148's small footprint makes it an excellent choice for space-constrained applications.

Applications

The TPS63000EVM-148 is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless power systems
  • Handheld medical equipment
  • Smart sensors and IoT devices

Easy to Use

The EVM includes all necessary components to immediately begin evaluating the TPS63000. It features test points for easy measurement of the converter's performance and jumpers for quick configuration changes. The module also comes with comprehensive documentation, including a user guide and schematic diagrams, allowing for a seamless evaluation experience.

Support and Resources

Users can access extensive support and resources from Texas Instruments, including technical documentation, reference designs, and the TI E2E™ support forums, to expedite development and integration of the TPS63000 into their projects.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess