EN
  • EN
  • DE

ADS1278SHKP

Part No ADS1278SHKP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 84CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001310-ADS1278SHKP
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Data Acquisition -Analog to Digital Converters (ADC)
Package Tray
Number of Bits 24
Product Status Active
Base Product Number ADS1278
Operating Temperature -55°C ~ 210°C
Package / Case 84-BFCQFP Exposed Pad
Supplier Device Package 84-CFP (13.8x13.8)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADS1278SHKP CAD Model

Description

The Texas Instruments ADS1278SHKP is a high-performance, multichannel analog-to-digital converter (ADC) that offers exceptional dynamic range and accuracy. Designed for applications requiring high-resolution signal acquisition, this ADC is an ideal choice for industrial data acquisition systems, medical instrumentation, seismic data acquisition, and other high-precision applications.

Key Features

  • High Resolution: The ADS1278SHKP features a 24-bit delta-sigma ADC architecture, providing outstanding noise performance and a high dynamic range that ensures accurate signal representation.
  • Multi-Channel Design: With eight simultaneously-sampling input channels, this device is capable of handling multiple signal inputs, reducing the need for additional components and simplifying system design.
  • High Data Rate: It offers a maximum data rate of 105k samples per second per channel, enabling the capture of fast transient signals without compromising data integrity.
  • Programmable Gain: The programmable gain amplifier (PGA) allows for gain settings from 1 to 128, making it versatile for various input signal ranges.
  • Integrated Features: The ADS1278SHKP includes an onboard oscillator, reference, and buffer, which minimizes external component requirements and simplifies circuit design.
  • Digital Filter: It incorporates a digital filter that helps to reduce noise and improve signal quality, which is critical for high-precision measurements.
  • Interface: The device supports SPI-compatible serial interface, allowing easy integration with most microcontrollers and digital systems.

Applications

  • Industrial Data Acquisition Systems
  • Medical Instrumentation
  • Seismic Data Acquisition
  • Test and Measurement Equipment

The ADS1278SHKP from Texas Instruments is packaged in a compact HTQFP-64 package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range ensure reliable performance even in harsh environments. With its combination of high precision, multiple channels, and ease of use, the ADS1278SHKP stands out as a top-tier solution for demanding data acquisition tasks.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess