EN
  • EN
  • DE

TDA12155PS/N3/3

Part No TDA12155PS/N3/3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361580-TDA12155PS/N3/3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA12155PS/N3/3 CAD Model

Description

Product Overview: TDA12155PS/N3/3 by NXP

The TDA12155PS/N3/3 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically tailored for the television and monitor markets, where it serves as a multifunctional and versatile video and audio processing unit. The TDA12155PS/N3/3 is part of NXP's acclaimed line of products known for their reliability, efficiency, and advanced technology.

Key Features

  • Integrated video processing: The TDA12155PS/N3/3 combines various video processing tasks in a single chip, facilitating improved picture quality and reducing the need for additional components.
  • Multiple input formats: This IC supports a wide range of video input formats, making it a flexible solution for different types of video sources and standards.
  • Audio support: Alongside its video capabilities, the TDA12155PS/N3/3 also handles audio processing, providing a comprehensive AV solution.
  • Advanced color management: With its sophisticated color management system, the IC ensures vibrant and accurate color reproduction on display devices.
  • On-chip OSD (On-Screen Display): The inclusion of an on-chip OSD feature allows for easy integration of user interface elements directly on the screen without additional hardware.

Applications

The TDA12155PS/N3/3 is ideal for a variety of applications within the consumer electronics sector. Its primary use is found in:

  • Television sets: Enhancing video and audio processing for both analog and digital TVs.
  • Computer monitors: Providing superior image quality and color accuracy for high-end displays.
  • Video projectors: Enabling advanced video processing for clear and vibrant projected images.

Technical Specifications

Some of the notable technical specifications of the TDA12155PS/N3/3 include:

  • Supply voltage: Typically operating within a range that ensures compatibility with various TV and monitor designs.
  • Power consumption: Designed for low power consumption to meet energy efficiency standards.
  • Operating temperature: Guaranteed to function optimally within a specified temperature range suitable for consumer electronics.
  • Package: Available in a package that facilitates easy mounting and integration into various designs.

Overall, the TDA12155PS/N3/3 by NXP stands out as a robust and feature-rich solution for audiovisual processing in a wide array of consumer electronics. Its integration into products ensures high-quality performance, longevity, and user satisfaction.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess