EN
  • EN
  • DE

TPS51220ARSNR

Part No TPS51220ARSNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Dual-OUT Step Down 333kHz 32-Pin WQFN EP T/R / IC CTRLR SYNC BUCK DUAL 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.5 V to 32 V
Number of Outputs 2
Output Voltage 1 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (4x4)
Win Source Part Number 033989-TPS51220ARSNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS51220A
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51220ARSNR CAD Model

Description

Product Overview: TPS51220ARSNR from Texas Instruments

The TPS51220ARSNR is a high-performance, dual-channel synchronous step-down controller from Texas Instruments, designed for use in portable and compact computing devices. This advanced power management integrated circuit (IC) is specifically engineered to provide a highly efficient, reliable power solution for systems requiring multiple supply voltages.

Featuring a wide input voltage range from 5.5V to 28V, the TPS51220ARSNR allows for flexible deployment in various system architectures. It is capable of driving two channels with independent output voltages that can be adjusted to as low as 0.6V with a high accuracy of 1% over the entire temperature range. Its dual synchronous buck design ensures high efficiency at light loads through D-CAP™ mode, which provides a fast transient response, and supports pre-biased startup operations.

The TPS51220ARSNR incorporates a range of protective features to ensure the stability and safety of the power system. These include overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and thermal shutdown. The device also offers a selectable switching frequency from 200 kHz to 1 MHz, allowing designers to balance efficiency with external component size.

Furthermore, the TPS51220ARSNR supports advanced power-saving modes. Its automatic Eco-mode™ operation optimizes efficiency during light-load conditions, which is particularly beneficial for battery-powered applications. The device also features a shutdown mode that reduces supply current to a mere 3 µA, extending the battery life of the end product.

Available in a compact 32-pin QFN package, the TPS51220ARSNR is designed for space-constrained applications. It is a robust solution for creating efficient power management systems in notebooks, ultrabooks, netbooks, and other portable devices that demand high performance and long battery life.

The TPS51220ARSNR by Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking a sophisticated power management solution.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5434 $55.4340
22+ $4.5485 $100.0670
35+ $4.4063 $154.2205
47+ $4.2642 $200.4174
61+ $4.1220 $251.4420
82+ $3.6956 $303.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess