EN
  • EN
  • DE

DC516A-B

Part No DC516A-B
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 600mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Boost
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3424
Win Source Part Number 783354-DC516A-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC516A
Introduction Date March 18, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC516A-B CAD Model

Description

The Linear Technology DC516A-B is a high-performance evaluation board designed for testing and development with the LTC®1668, a 16-bit, 50Msps digital-to-analog converter (DAC). This evaluation board is an essential tool for engineers and designers looking to harness the full capabilities of the LTC1668 in their applications, which range from telecommunications to medical imaging systems.

Key Features

  • High-Resolution DAC: The centerpiece of the DC516A-B is the LTC1668, which is a 16-bit, 50Msps sampling DAC that delivers exceptional dynamic performance.
  • Flexible Input Interface: The board supports both the parallel and serial input interfaces, enabling easy integration with a variety of microcontrollers and digital signal processors.
  • On-Board Reference: An integrated, high-precision voltage reference ensures accurate and stable DAC output performance.
  • Configurable Output Amplifiers: The evaluation board includes configurable output buffer amplifiers that can be tailored to match the requirements of the subsequent signal chain stages.
  • Power Supply Options: The DC516A-B provides multiple power supply configurations, allowing users to optimize the board for performance or power efficiency.

Performance and Applications

The DC516A-B Evaluation Board from Linear Technology demonstrates excellent spurious-free dynamic range (SFDR) and low total harmonic distortion (THD), which are critical parameters in high-end signal processing applications. This makes it an ideal platform for developing systems that require high-speed, high-fidelity digital-to-analog conversions, such as:

  • Advanced Communication Systems
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment

Design Support and Resources

Linear Technology provides comprehensive support for the DC516A-B Evaluation Board, including detailed documentation, reference designs, and technical assistance. The supporting materials facilitate rapid prototyping and integration, helping to reduce development time and accelerate time-to-market for innovative products.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess