Products specifications

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 300mA
Voltage - Input 5.5V ~ 42V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15465
Base Product Number MAXM15465
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348836-MAXM15465EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15465EVKIT# CAD Model

Description

MAXM15465EVKIT# Evaluation Kit by Maxim Integrated

The MAXM15465EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the MAXM15465 high-efficiency, Himalaya uSLIC™, step-down power module. This compact and versatile evaluation kit is an essential tool for engineers and designers looking to explore the features and performance of the MAXM15465 power module in their application designs.

Key Features

  • Integrated Solution: The MAXM15465 power module integrates a synchronous step-down DC-DC converter with built-in inductors, FETs, and compensation components within a small, low-profile package. This integration simplifies design and saves valuable board space.
  • Wide Input Voltage Range: The power module supports a broad input voltage range of 4.5V to 42V, making it suitable for a variety of applications, including those with fluctuating input supplies.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.9V up to 12V to meet the requirements of the target application.
  • High Efficiency: The MAXM15465 power module features high efficiency and operates in pulse-width modulation (PWM) mode, which helps in reducing power losses and improving overall system performance.
  • Thermal Management: The evaluation kit is designed with thermal performance in mind, ensuring that the MAXM15465 operates within its temperature range even under full load conditions.
  • Easy-to-Use: The MAXM15465EVKIT# comes with convenient test points and jumper options for easy evaluation and quick setup. This user-friendly design accelerates the development process and helps in rapid prototyping.

Applications

The MAXM15465 power module and its evaluation kit are ideal for a wide array of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Applications
  • Telecommunications Equipment
  • Point of Load (POL) Power Supplies
  • Battery-Powered Devices

With its compact size, ease of use, and comprehensive feature set, the MAXM15465EVKIT# from Maxim Integrated is a valuable tool for developers looking to optimize power solutions in their next-generation electronic products.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL STP12IE95F4 / Power Management Development Board
Need more? Email Us
ECAD model for STEVAL-ISA041V1
STMicroelectronics
BOARD DEMO FOR ST1S09
Need more? Email Us
ECAD model for ST1S09IDEMOBO12
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Richtek USA Inc.
EVAL MODULE FOR RT7296AGJ8F
Need more? Email Us
ECAD model for EVB_RT7296AGJ8F
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
STMicroelectronics
BOARD DEMO STC03DE220HV/ L6565 / L6565/STC03DE220HV Current Mode PWM Controller/Discrete 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA057V1
Texas Instruments
EVAL MOD FOR TPS63020 / TPS63020 DC to DC Converter and Switching Regulator Chip 3.2VDC to 3.4VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS63020EVM-487
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
STMicroelectronics
EVAL BOARD SRK2001 W/STP77N6F6 / SRK2001/STP77N6F6 MOSFET/Specialized Power IC and Module Evaluation Board
Lowest to $11.3869
ECAD model for STEVAL-ISA166V1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention