EN
  • EN
  • DE

LT1365CS#PBF

Part No LT1365CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 70MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 4
Slew Rate 1000 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 600nA
Voltage - Input Offset 500μV
Operating Supply Current 6.3mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 137709-LT1365CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1365CS#PBF CAD Model

Description

Product Overview: LT1365CS#PBF

The LT1365CS#PBF is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp is part of a family of dual and quad high-speed op-amps that are optimized for high-fidelity applications and systems requiring a wide dynamic range.

Key Features

  • High Speed: The LT1365CS#PBF boasts a high slew rate and fast settling time, making it an excellent choice for video and high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, the product delivers exceptional sound quality, which is crucial for audio amplification and professional audio equipment.
  • Wide Supply Range: The op-amp operates on a supply range from 4.5V to ±15V, allowing for flexible usage in a variety of circuit configurations and applications.
  • High Output Drive: Capable of driving heavy loads, the LT1365CS#PBF can be utilized in situations where other op-amps might struggle to provide sufficient current.
  • Stable Operation: The device is designed to be stable with capacitive loads, ensuring reliable performance in feedback and control systems.

Applications

  • High-Fidelity Audio Equipment
  • Active Filters
  • Fast Amplifiers for A/D Converters
  • Video and RF Amplification
  • Buffer Amplifiers

The LT1365CS#PBF is available in a 16-lead narrow surface mount package, which allows for efficient use of board space in dense electronic designs. The robust design also ensures that the op-amp can withstand the rigors of industrial applications, providing consistent performance over a wide temperature range.

Whether you're designing a state-of-the-art audio system, a high-speed data acquisition system, or any other application that requires a high-performance op-amp, the LT1365CS#PBF from Linear Technology is an excellent choice that combines speed, precision, and reliability.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess