Products specifications

Manufacturer Linear Technology
Win Source Part Number 1205546-LT1366CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1366CS8 CAD Model

Description

Linear Technology LT1366CS8 Dual Operational Amplifier

The LT1366CS8 is a high-performance dual operational amplifier (op-amp) from Linear Technology, known for its precision and robustness. This op-amp is a part of Linear Technology's LT1366 series and is housed in an 8-lead SOIC package, making it suitable for a wide range of applications, from industrial to consumer electronics. The LT1366CS8 is designed to offer not only high-speed operation but also low noise and low distortion, which is essential for high-fidelity audio applications and sensitive instrumentation.

With a gain bandwidth product of 20MHz and a slew rate of 9V/μs, the LT1366CS8 ensures a fast and accurate response to changes in the input signal, making it an excellent choice for active filters, fast amplifiers, and other applications requiring high dynamic performance. The device operates over a wide supply voltage range from ±2.5V to ±15V, providing designers with flexibility in various circuit configurations.

The LT1366CS8 also boasts a low input offset voltage, which minimizes errors in precision applications, and a high output drive capability, allowing it to handle loads down to 600Ω. This makes the op-amp suitable for driving audio signals into low-impedance headphones or other audio devices. Additionally, its high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) ensure stable operation in environments with fluctuating supply voltages or common-mode signals.

Thermal protection is built into the LT1366CS8, ensuring that the device remains reliable over its entire operating temperature range. The operational amplifier is also designed with a shutdown feature that allows the user to reduce power consumption when the amplifier is not in use, further enhancing its suitability for battery-powered devices.

In summary, the LT1366CS8 from Linear Technology is a versatile and high-performing dual operational amplifier that provides designers with excellent speed, precision, and reliability. Whether it's for professional audio equipment, medical instrumentation, or any other precision analog circuit, the LT1366CS8 is an excellent choice for demanding applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7273 $53.1819
7+ $14.5455 $101.8185
11+ $14.0910 $155.0010
15+ $13.6364 $204.5460
19+ $13.1819 $250.4561
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention