EN
  • EN
  • DE

LT1362CS

Part No LT1362CS
Manufacturer Linear Technology
Description Dual and Quad 50MHz, 800V/us Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205537-LT1362CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1362CS CAD Model

Description

Overview of Linear Technology's LT1362CS

The LT1362CS is a high-speed operational amplifier from Linear Technology, designed to offer exceptional performance for a wide range of applications. This component is part of Linear Technology's precision op-amp family and is particularly well-suited for tasks requiring high speed, low noise, and fast settling times.

Key Features

  • High Speed: The LT1362CS boasts a gain bandwidth product of 50MHz, which makes it ideal for high-frequency signal processing applications.
  • Fast Settling Time: With a settling time to 0.1% of just 500ns, this op-amp is perfect for high-speed data acquisition systems and digital-to-analog converters (DACs).
  • Low Noise: A low input noise voltage of 4.5nV/√Hz at 1kHz ensures that signal integrity is maintained, especially important in audio and instrumentation applications.
  • High Output Drive: The device can deliver up to ±50mA of output current, allowing it to drive capacitive loads effectively.
  • Single Supply Operation: It can operate from a single 4.5V to ±15V supply, providing flexibility in various circuit designs.

Applications

The LT1362CS is versatile and can be used in a variety of applications, including:

  • Active Filters
  • Video Amplifiers
  • Buffer Amplifiers
  • Cable Drivers
  • Audio Processing
  • Test Equipment
  • Telecommunications

Physical Attributes and Quality

Encased in a durable SOP-8 package, the LT1362CS is designed to withstand challenging conditions while maintaining its performance. It also features over-temperature protection and is built to Linear Technology's high-quality standards, ensuring reliability and longevity in your designs.

Conclusion

Whether you're designing a high-speed communication system, an audio interface, or any other application requiring a fast, low-noise operational amplifier, the LT1362CS from Linear Technology is an excellent choice. Its combination of speed, precision, and robustness makes it a go-to component for engineers looking to enhance their electronic designs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8889 $57.7778
5+ $23.7038 $118.5190
7+ $22.9630 $160.7410
9+ $22.2223 $200.0007
12+ $21.4815 $257.7780
16+ $19.2593 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess