EN
  • EN
  • DE

STEVAL-ISA166V1

Part No STEVAL-ISA166V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD SRK2001 W/STP77N6F6 / SRK2001/STP77N6F6 MOSFET/Specialized Power IC and Module Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Input 4.5 V ~ 32 V
Regulator Topology Resonant
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SRK2001, STP120N4F6
Win Source Part Number 795772-STEVAL-ISA166V1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Family Name STEVAL-ISA166V1
Introduction Date April 16, 2015
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA166V1 CAD Model

Description

STEVAL-ISA166V1 Evaluation Board from STMicroelectronics

The STEVAL-ISA166V1 is a cutting-edge evaluation board designed by STMicroelectronics, specifically tailored for the testing and performance evaluation of the L7987, a highly efficient DC/DC converter. This evaluation board provides an excellent platform for engineers and designers to explore the features and capabilities of the L7987 regulator, which is capable of delivering up to 3 A of current with an input voltage range from 4.5 V to 61 V.

The STEVAL-ISA166V1 is equipped with a range of features that make it a versatile tool for developing power management solutions. The L7987 converter on the board supports an adjustable output voltage that can be set from 0.8 V to VIN, catering to a wide array of applications. This flexibility is particularly beneficial for systems that require a specific voltage level for optimal operation.

One of the key advantages of the STEVAL-ISA166V1 is its high efficiency, which is achieved through the L7987's advanced design. The regulator uses a peak current mode architecture and integrates a 250 mΩ high-side switch, which allows for reduced power losses and improved thermal performance. This makes the evaluation board suitable for applications that demand high power efficiency and reliability.

The board is designed with practicality in mind, featuring thermal shutdown, overcurrent protection, and a power good signal that provides real-time feedback on the status of the voltage regulation. These protective features ensure the longevity and stability of both the evaluation board and the end application it is used to develop.

For ease of use, the STEVAL-ISA166V1 includes jumpers and test points that enable engineers to conveniently configure the board and monitor its performance. The evaluation board's compact size and comprehensive documentation make it an accessible and informative tool for those looking to harness the full potential of the L7987 converter in their power supply designs.

Whether you're developing power supplies for industrial, consumer, or automotive applications, the STEVAL-ISA166V1 evaluation board from STMicroelectronics is an invaluable asset for validating the performance and exploring the features of the L7987 DC/DC converter.

You May Also Be Interested in

Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1669 $61.0014
14+ $8.3421 $116.7894
22+ $8.0815 $177.7930
30+ $7.8207 $234.6210
39+ $7.5601 $294.8439
52+ $6.7780 $352.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess