EN
  • EN
  • DE

ATECC108A-SSHDA-B

Part No ATECC108A-SSHDA-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC  /  Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tube
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC108
Other Names 1611-ATECC108A-SSHDA-BINACTIVE,1611-ATECC108A-SSHDA-B,1611-ATECC108A-SSHDA-B
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1244362-ATECC108A-SSHDA-B
Ultra Librarian 3D Model Ultra Librarian ATECC108A-SSHDA-B CAD Model

Description

The ATECC108A-SSHDA-B is a cutting-edge cryptographic co-processor from Microchip Technology that provides a wealth of security features designed to enable secure hardware-based key storage and cryptographic operations. This device is part of Microchip's CryptoAuthentication™ family, which is renowned for its robust security protocols and ease of integration into various system architectures.

Key Features

  • Secure Hardware-Based Key Storage: The ATECC108A-SSHDA-B is engineered to securely store cryptographic keys that are essential for various encryption and decryption operations, thus ensuring that sensitive information remains protected against unauthorized access.
  • Elliptic Curve Cryptography (ECC): Support for ECC algorithms provides strong security for digital signature generation and key agreement protocols, making it ideal for IoT applications and secure boot processes.
  • SHA-256 Hashing: The device incorporates a SHA-256 hash engine, a cryptographic standard for generating unique hashes, which is crucial for data integrity and authentication processes.
  • Easy Integration: With a simple I2C interface for communication, the ATECC108A-SSHDA-B is designed for straightforward integration into existing systems, requiring minimal development effort.
  • Low-Power Consumption: Its design is optimized for low-power operations, making it suitable for battery-powered and energy-sensitive applications.
  • Multiple I/O Options: The product supports a variety of I/O options, ensuring compatibility with a broad range of microcontrollers and processors.

Applications

The ATECC108A-SSHDA-B is versatile and can be used in a multitude of applications. It is particularly suited for:

  • Internet of Things (IoT) devices requiring secure communications
  • Secure boot and firmware validation processes
  • Authentication and anti-counterfeiting measures for consumer products
  • Medical devices requiring data protection and patient privacy
  • Industrial automation systems that demand secure access control

With the ATECC108A-SSHDA-B, Microchip Technology provides a robust security solution that empowers designers to protect their systems against evolving threats, ensuring the integrity and confidentiality of digital assets.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1238 $50.9712
58+ $1.7426 $101.0708
89+ $1.6881 $150.2409
123+ $1.6337 $200.9451
159+ $1.5792 $251.0928
212+ $1.4159 $300.1708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,140 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess