EN
  • EN
  • DE

KSZ8695PI

Part No KSZ8695PI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC ARM9 W/MMU 5PORT 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting SMD (SMT)
Case / Package 289-PBGA (19x19)
Win Source Part Number 085243-KSZ8695PI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8695PI CAD Model

Description

The KSZ8695PI is a robust and versatile integrated switch from Microchip Technology, designed to cater to the increasing demands of high-performance network management and connectivity solutions. This cutting-edge product is a testament to Microchip's commitment to innovation in the field of networking technology, offering a seamless integration of multiple features that make it an ideal choice for a wide range of applications.

At the heart of the KSZ8695PI lies a powerful ARM9 CPU with a 5-port switch that provides an efficient and reliable means of managing network traffic. This integration not only simplifies the design of networked systems but also ensures optimal performance through its high-speed switching capabilities. The device is equipped with an array of features that enhance its functionality, such as QoS (Quality of Service) support, which ensures that critical network traffic is prioritized effectively.

The KSZ8695PI also boasts advanced security features to protect the integrity of network data. With support for features like MAC address filtering and VLAN (Virtual Local Area Network) support, this product ensures that sensitive information remains secure while providing the flexibility to segment network traffic as needed. Its robust design is further complemented by its low power consumption, making it an eco-friendly choice for energy-conscious consumers.

This integrated switch is designed with ease of use in mind, featuring an intuitive interface that allows for straightforward configuration and management. Whether it's being used in home networking, small office environments, or more complex industrial settings, the KSZ8695PI delivers consistent and reliable performance.

In summary, the KSZ8695PI from Microchip Technology is an exceptional product that combines the functionality of a high-speed switch with the intelligence of an ARM9 CPU. It stands out as a comprehensive solution for any networking challenge, offering performance, security, and efficiency in a single package.

You May Also Be Interested in

NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0228 $64.0456
5+ $26.2752 $131.3760
7+ $25.4541 $178.1787
10+ $24.6331 $246.3310
13+ $23.8119 $309.5547
17+ $21.3486 $362.9262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess