EN
  • EN
  • DE

PAM8904EGPR

Part No PAM8904EGPR
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description AUDIO HIGH VOLT U-QFN2020-12 / Piezo Sounder Driver W-QFN2020-12 (Type US)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Diodes Incorporated
Package Tape & Reel
Type Piezo Sounder Driver
Applications Health, Home, Security
Mounting SMD (SMT)
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package W-QFN2020-12 (Type US)
Base Product Number PAM8904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names PAM8904EGPRDI-ND,PAM8904EGPRDI,31-PAM8904EGPRDKR,31-PAM8904EGPRTR,31-PAM8904EGPRCT
Standard Package 3,000
Win Source Part Number 1142222-PAM8904EGPR
Ultra Librarian 3D Model Ultra Librarian PAM8904EGPR CAD Model

Description

Diodes Incorporated PAM8904EGPR Overview

The PAM8904EGPR is a high-performance, low-power piezo sounder driver developed by Diodes Incorporated. It is designed to provide a flexible and efficient solution for driving piezoelectric sounders in a variety of applications. The PAM8904EGPR is particularly well-suited for portable electronic devices due to its compact form factor and power efficiency.

This driver IC operates on a wide voltage range of 1.5V to 5.5V, which allows it to be used with various battery chemistries and configurations. It also features a low quiescent current that helps extend battery life in portable applications. The PAM8904EGPR can drive a piezo sounder with up to 24Vpp from a 3V power supply, which makes it capable of generating loud sound outputs while maintaining clarity and quality.

The PAM8904EGPR integrates a charge pump boost converter, which eliminates the need for an external inductor and helps reduce the overall component count and system cost. The boost converter has an automatic level control that adjusts the voltage to the piezo sounder, ensuring consistent sound output across different battery levels.

This IC also includes an integrated diode bridge for easy piezo sounder driving without polarity concerns, making the PAM8904EGPR a versatile choice for design engineers. The device supports three selectable gain settings to adjust the sound pressure level, and its thermal shutdown and over-current protection features provide robust safety measures to prevent damage to the IC under abnormal operating conditions.

The PAM8904EGPR comes in a space-saving U-QFN3030-20 package, making it ideal for space-constrained applications. Its applications include, but are not limited to, mobile phones, tablets, handheld gaming devices, smart watches, and other portable electronics where audible feedback or alerts are required.

In summary, the PAM8904EGPR from Diodes Incorporated is an advanced, efficient, and reliable solution for driving piezoelectric sounders in portable devices, offering designers a high-performance audio alert driver with minimal external components and excellent power management.

You May Also Be Interested in

Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3270 $50.6850
375+ $0.2683 $100.6125
580+ $0.2599 $150.7420
800+ $0.2515 $201.2000
1,030+ $0.2431 $250.3930
1,380+ $0.2180 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess