EN
  • EN
  • DE

TDA8350Q/N6

Part No TDA8350Q/N6
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DC COUPLED V-DEFL 13-SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Case / Package 13-PDBS
Win Source Part Number 212759-TDA8350Q/N6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8350Q/N6 CAD Model

Description

The TDA8350Q/N6 is a high-quality integrated circuit (IC) developed by NXP Semiconductors, renowned for their innovative approach to designing and manufacturing semiconductor components. This particular IC is designed to cater to a variety of applications, with a focus on audio and video processing tasks in consumer electronics.

Key Features

  • Amplifier Integration: The TDA8350Q/N6 includes a built-in amplifier, which allows for direct drive of vertical deflection coils in TV applications, reducing the number of external components required.
  • High Power Output: It provides a high power output capability, making it suitable for driving large coils and handling demanding deflection tasks.
  • Thermal Protection: The IC comes with thermal protection features to prevent overheating, ensuring reliability and longevity of the product.
  • East-West Correction: The TDA8350Q/N6 supports East-West correction functionality, which is essential for maintaining the correct aspect ratio and preventing distortion on CRT displays.

Applications

The TDA8350Q/N6 is primarily designed for use in television sets, particularly those with CRT technology. Its robust design and integrated features make it an ideal choice for manufacturers looking to improve performance and reduce costs. Additionally, its versatility allows for potential use in other video display applications that require vertical deflection solutions.

Technical Specifications

With a package that is designed for optimal heat dissipation, the TDA8350Q/N6 operates efficiently under various conditions. It requires a supply voltage that is typical for television applications, and its pin configuration is designed for easy integration into existing and new designs.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The TDA8350Q/N6 is no exception, as it is manufactured under stringent quality control standards. Additionally, NXP provides comprehensive technical support for their products, including detailed datasheets, application notes, and design resources to assist developers in integrating the TDA8350Q/N6 into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess