EN
  • EN
  • DE

X225215H25AKA13

Part No X225215H25AKA13
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105022-X225215H25AKA13
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X225215H25AKA13 CAD Model

Description

Introducing Product X225215H25AKA13 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the innovative Product X225215H25AKA13, a state-of-the-art product designed to cater to a wide range of applications across various industries.

The X225215H25AKA13 is a testament to Microchip's commitment to quality and performance. This product is built with precision engineering and is ideal for designers looking for a reliable and efficient solution for their electronic projects. Whether you're working on automotive electronics, industrial automation systems, or consumer electronics, this product offers the versatility and robustness required for today's demanding applications.

Featuring advanced technology, the X225215H25AKA13 incorporates Microchip's proprietary features that ensure it operates at the highest levels of efficiency and reliability. Its compact design enables easy integration into existing systems without the need for significant modifications, saving both time and resources.

Key Features of Product X225215H25AKA13:

  • High Performance: Engineered to deliver exceptional performance under various operating conditions, ensuring consistent and reliable functionality.
  • Durability: Constructed with high-quality materials, this product can withstand harsh environments, making it suitable for industrial and automotive applications.
  • Energy Efficient: Designed with energy conservation in mind, it helps reduce power consumption, thereby extending battery life in portable devices and contributing to greener solutions.
  • Easy Integration: The user-friendly interface of the X225215H25AKA13 allows for seamless integration with a wide range of microcontrollers and processors.
  • Support and Documentation: Microchip Technology provides comprehensive technical support and detailed documentation, ensuring developers have all the necessary resources for successful implementation.

With the X225215H25AKA13, Microchip Technology continues to push the boundaries of innovation. This product is not just a component; it's a building block that empowers engineers to create sophisticated and advanced systems that meet the ever-evolving demands of technology. Choose the X225215H25AKA13 for your next project and experience the difference that Microchip Technology brings to the table.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess