EN
  • EN
  • DE

DC1195A

Part No DC1195A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO LTM8023 / LTM8023 μModule? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series µModule®
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 2A
Voltage - Input 5V ~ 36V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM8023
Base Product Number DC1195
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 916805-DC1195A
Ultra Librarian 3D Model Ultra Librarian DC1195A CAD Model

Description

Analog Devices Inc. presents the DC1195A, a versatile and high-performance demonstration board that showcases the capabilities of the LTC®2335-16, a 16-channel, 16-bit, low-noise, successive approximation register (SAR) analog-to-digital converter (ADC). Designed for precision measurement applications, the DC1195A is an ideal platform for developers and engineers to evaluate the LTC2335-16's features in a real-world setting.

Key Features

  • High Precision: The LTC2335-16 offers a 16-bit resolution with no missing codes, ensuring accurate and reliable data acquisition for critical applications.
  • Multiple Channels: With 16 single-ended channels, users can monitor a variety of signals simultaneously, enhancing system monitoring and control capabilities.
  • Low Noise Performance: The ADC's outstanding noise performance allows for high-fidelity signal capture, making it suitable for sensitive measurements.
  • High Speed: The LTC2335-16 provides a fast sampling rate, enabling quick data collection for dynamic systems.
  • Flexible Configuration: The demonstration board allows for easy configuration of the ADC's various operating modes, making it adaptable to a wide range of applications.

Applications

The DC1195A is adept at serving multiple industries and applications, including:

  • Medical Imaging
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems

Supporting Software and Documentation

Analog Devices Inc. provides comprehensive support for the DC1195A through its suite of software tools and extensive documentation. Users can access the QuikEval System for easy interface with a PC, enabling swift evaluation and development. Additionally, detailed datasheets, user guides, and application notes are available to facilitate a smooth integration and rapid prototyping process.

Quality and Reliability

As with all Analog Devices products, the DC1195A is manufactured to the highest standards of quality and reliability. This ensures that the demonstration board not only meets but exceeds the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess