EN
  • EN
  • DE

LM2676S-ADJEVM

Part No LM2676S-ADJEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3A
Voltage - Input 7V ~ 40V
Regulator Topology Buck
Frequency - Switching 260kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2676
Base Product Number LM2676
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 778815-LM2676S-ADJEVM
Ultra Librarian 3D Model Ultra Librarian LM2676S-ADJEVM CAD Model

Description

The LM2676S-ADJEVM from Texas Instruments is an evaluation module designed for engineers and electronic enthusiasts to explore the capabilities and performance of the LM2676 SIMPLE SWITCHER® regulator. The LM2676 series offers high efficiency, low noise, and a simple and reliable solution for power supply requirements.

With an adjustable output voltage range from 1.2V to 37V, this evaluation module can deliver up to 3A of continuous output current with an input voltage range of 8V to 40V. The adjustable version of the LM2676 allows for a versatile platform that can be used to test various output voltages and currents, making it an excellent tool for prototyping and testing circuit designs.

The LM2676S-ADJEVM features a built-in thermal shutdown and current limit protection, ensuring that the device operates within safe parameters. Additionally, the module includes frequency compensation components that are pre-installed, which simplifies the design and reduces external component count.

This evaluation module is equipped with several test points and jumpers, allowing for easy measurement of efficiency, switching frequency, and other critical parameters. It is also designed with a large area for heat sinking, which provides excellent thermal performance and ensures that the module operates reliably under various load conditions.

Key features of the LM2676S-ADJEVM include:

  • Adjustable output voltage for a wide range of applications
  • 3A output current capability
  • High efficiency with a low noise operation
  • Thermal shutdown and current limit protection
  • Pre-installed frequency compensation components
  • Convenient test points for easy evaluation
  • Robust heat sinking design for thermal performance

The LM2676S-ADJEVM is an ideal starting point for anyone looking to implement the LM2676 regulator in their power supply designs. With its comprehensive features and robust design, it provides a reliable and efficient solution for a wide range of power management applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0383 $51.9150
105+ $0.9726 $102.1230
160+ $0.9398 $150.3680
230+ $0.8741 $201.0430
300+ $0.8412 $252.3600
375+ $0.8083 $303.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,780 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess