EN
  • EN
  • DE

DC1072B

Part No DC1072B
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V, 1.5V or 1.8V
Output Current 1A
Voltage - Input 2.5 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3561A
Win Source Part Number 783427-DC1072B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1072B
Introduction Date November 03, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1072B CAD Model

Description

The DC1072B demonstration board, brought to you by Linear Technology, is a high-performance solution designed to showcase the capabilities of the LTC®4071, which is a Li-Ion/Polymer shunt battery charger system. The LTC4071 allows for low current charging and monitoring, making it an ideal choice for small capacity batteries in various applications.

Key Features of the DC1072B

  • Versatile Charging: The DC1072B is equipped to handle a wide range of battery capacities, providing flexible charging solutions for different sizes and types of batteries.
  • Low Quiescent Current: With an extremely low quiescent current, the DC1072B ensures that the battery's charge is preserved, making it perfect for low-power applications where battery life is crucial.
  • Integrated Battery Protection: The board comes with built-in safety features that protect the battery from overcharging, significantly extending the life of the battery.
  • High Efficiency: The DC1072B is designed to maximize charging efficiency, reducing energy waste and improving the overall performance of the charging system.

Applications

The DC1072B is suitable for a wide array of applications, including but not limited to:

  • Portable medical devices
  • Remote monitoring systems
  • Low power handheld devices
  • Energy harvesting systems

Technical Specifications

  • Input Voltage Range: 4.0V to 60V
  • Charge Current Range: 1mA to 10mA
  • Battery Voltage Range: Up to 4.2V for single-cell Li-Ion/Polymer batteries

The DC1072B demonstration board is not only a testament to Linear Technology's commitment to innovation but also an essential tool for engineers and designers looking to incorporate reliable battery charging solutions into their projects. With its user-friendly design and robust functionality, the DC1072B is set to be a valuable asset in your electronic design toolkit.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess