EN
  • EN
  • DE

DC1015A

Part No DC1015A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 2.5V, 3.3V or 5V
Output Current 2.5A
Voltage - Input 4.5 V ~ 10 V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3602
Win Source Part Number 783464-DC1015A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1015A
Introduction Date August 13, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1015A CAD Model

Description

Product Overview: DC1015A - High Efficiency, Low Noise Power Module from Linear Technology

The DC1015A is a cutting-edge power module designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits and power management solutions. This product is a testament to the company's commitment to providing high-performance, compact, and easy-to-use power solutions for a wide range of applications.

Key Features:

  • High Efficiency: The DC1015A boasts an exceptional energy conversion rate, minimizing power loss and ensuring optimal performance in power-sensitive applications.
  • Low Noise Operation: Engineered with noise reduction in mind, this power module operates quietly, making it suitable for noise-sensitive electronic applications.
  • Wide Input Voltage Range: It accepts a broad input voltage range, providing flexibility and compatibility with various power supplies and systems.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific requirements of their application, ensuring precise power delivery.
  • Compact Size: The DC1015A's small form factor allows it to be easily integrated into space-constrained designs without sacrificing performance.
  • Thermal Management: With built-in thermal protection, the module operates reliably across a wide temperature range, safeguarding against overheating.

Applications:

The versatility of the DC1015A makes it an ideal choice for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial controls
  • Portable devices
  • Medical equipment

Product Specification Highlights:

Parameter Specification
Input Voltage Range 4.5V to 20V
Output Voltage Range 0.8V to 6V
Output Current Up to 10A
Switching Frequency Adjustable up to 2.25MHz
Operating Temperature Range -40°C to +125°C

In conclusion, the DC1015A from Linear Technology is a superior power module that offers efficiency, low noise, and high performance in a compact package, making it an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess