EN
  • EN
  • DE

DC2190A-A

Part No DC2190A-A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DEMO BOARD FOR LTC3892EFE-1  /  LTC3892EFE-1 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 12V
Current - Output 60A
Voltage - Input 16V ~ 55V
Regulator Topology Buck
Frequency - Switching 140kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3892EFE-1
Base Product Number DC2190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC2190A-A
Standard Package 1
Win Source Part Number 1232290-DC2190A-A
Ultra Librarian 3D Model Ultra Librarian DC2190A-A CAD Model

Description

Product Overview: DC2190A-A Evaluation Board

The DC2190A-A is an advanced evaluation board offered by Analog Devices Inc., designed for users to assess the capabilities of the LTC®3335 nanowatt energy harvesting power supply with integrated buck-boost converter. This board is an exemplary solution for developers working on low-power applications, where energy efficiency and battery life are crucial.

Key Features

  • Integrated Nanopower Buck-Boost DC/DC with Energy Harvesting Battery Life Extender
  • Wide Input Voltage Range: 1.8V to 5.5V
  • Wide Output Voltage Range: 1.8V to 5V, set by a single resistor
  • Ultra-Low Quiescent Current: 720nA (Input Quiescent Current in Regulation)
  • High Efficiency: Up to 95%
  • Selectable Input Voltage Prioritization
  • Programmable Input Voltage Regulation Set Points
  • Integrated Coulomb Counter for Precise Energy Monitoring

Applications

The DC2190A-A is particularly suited for energy harvesting applications or any project where power consumption needs to be minimized. It is ideal for:

  • Wireless Sensor Nodes
  • Energy Harvesting
  • Internet of Things (IoT) Devices
  • Portable and Wearable Technology
  • Remote Monitoring Systems

Design and Integration

Designed with the user in mind, the DC2190A-A evaluation board is equipped with test points and jumpers for easy measurement of system performance and quick configuration changes. The integrated LTC3335 IC ensures that the board can efficiently convert harvested energy into a regulated output voltage, suitable for powering a variety of low-power circuits and systems.

Support and Resources

Analog Devices Inc. provides comprehensive support for the DC2190A-A, including detailed datasheets, user manuals, and application notes. Customers can also access the company's technical support for additional guidance and assistance in integrating the board into their projects.

With its robust feature set and flexible design, the DC2190A-A evaluation board is a powerful tool for engineers and developers looking to push the boundaries of power efficiency in their electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess