EN
  • EN
  • DE

SN74LVT16374DLR

Part No SN74LVT16374DLR
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0033
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720494-SN74LVT16374DLR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT16374DLR CAD Model

Description

Product Overview: SN74LVT16374DLR

The SN74LVT16374DLR is a high-performance, bi-directional, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit (IC) is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is optimized for 3.3V VCC operation but can also handle 5V I/O tolerance, making it suitable for mixed-voltage applications and facilitating interface with 5V systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The flip-flops in this device are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable and predictable data synchronization.
  • 3-State Outputs: Each flip-flop has an individual 3-state output control, which allows the device to be used in bus-oriented applications, providing high impedance when not in use.
  • Wide Operating Voltage Range: The SN74LVT16374DLR is designed to operate within a wide voltage range of 2.7V to 3.6V, offering flexibility for various system voltages.
  • 5V Tolerant I/O: The inputs and outputs are 5V tolerant, thus ensuring compatibility with mixed-voltage systems and protecting against voltage spikes.
  • High Drive Capability: This device can drive up to 24mA at the outputs, providing strong signal strength for driving heavier loads.

Applications

The versatility of the SN74LVT16374DLR lends itself to a wide range of applications, including:

  • Memory address registers
  • System control registers
  • Data storage and transfer in communication systems
  • Bus interface or buffering in microprocessor and microcontroller-based systems
  • Peripheral interfacing in PCs and servers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVT16374DLR is no exception. It is available in a 48-pin SSOP (Shrink Small Outline Package) which provides a compact footprint while allowing for effective heat dissipation. The device also meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard, ensuring a high level of performance and robustness for industrial and commercial applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess