EN
  • EN
  • DE

LM2854-1000EVAL

Part No LM2854-1000EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 4A
Voltage - Input 2.95V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2854
Base Product Number LM2854
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 877260-LM2854-1000EVAL
Ultra Librarian 3D Model Ultra Librarian LM2854-1000EVAL CAD Model

Description

The LM2854-1000EVAL from Texas Instruments is a comprehensive evaluation platform designed for the LM2854 series of synchronous buck regulators. This evaluation kit is tailored to assist electrical engineers and product designers in assessing the performance of the LM2854 power management ICs in their specific applications.

Key Features

  • Integrated Synchronous Buck Regulator: The heart of the evaluation board is the LM2854 chip, a highly efficient, integrated synchronous buck regulator capable of delivering up to 1A of continuous load current.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.8V to 5.5V to match the requirements of their target application, providing a versatile power solution.
  • High-Efficiency Operation: The LM2854-1000EVAL offers high-efficiency power conversion, which is critical for reducing heat and improving system reliability in various applications.
  • Simple and Easy to Use: The evaluation board comes with all the necessary components pre-installed, making it straightforward for users to set up and begin testing without the need for complex configurations.
  • Comprehensive Test Points: Multiple test points are available on the board, providing convenient access for monitoring the performance parameters such as input and output voltages, switching frequency, and other critical signals.

Applications

The LM2854-1000EVAL is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Point of load applications

Technical Specifications

The evaluation board is designed to highlight the LM2854's features, which include:

  • Input voltage range: 4.5V to 5.5V
  • Output current capability: Up to 1A
  • High efficiency: Up to 95%
  • Switching frequency: 500 kHz (fixed)
  • Thermal shutdown and over-current protection

With the LM2854-1000EVAL, designers can quickly and efficiently evaluate the capabilities of the LM2854 buck regulator and expedite the development process for their power supply solutions.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess