EN
  • EN
  • DE

NCP5214EVB

Part No NCP5214EVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR NCP5214 / Power Management Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 10A
Voltage - Input 5V
Regulator Topology Buck
Frequency - Switching 100Hz ~ 75kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP5214
Win Source Part Number 790599-NCP5214EVB
Popularity Medium
Supply and Demand Status Balance
Family Name NCP5214
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP5214EVB CAD Model

Description

ON Semiconductor NCP5214EVB Evaluation Board

The NCP5214EVB from ON Semiconductor is a high-performance evaluation board designed for testing and prototyping with the NCP5214 high-efficiency integrated dual synchronous step-down DC-DC converter. This evaluation board serves as a practical platform for engineers to explore the features and capabilities of the NCP5214 IC, which is ideal for powering Vcore in notebook applications, graphic cards, and other embedded systems requiring a compact, efficient power solution.

Key Features of the NCP5214EVB

  • Integrated Dual Channel: The NCP5214 IC integrates two PWM controllers for synchronous buck converters, allowing for independent voltage regulation of two different outputs.
  • Adjustable Output Voltage: The evaluation board provides the flexibility to adjust the output voltage for each channel, enabling users to tailor the power supply to specific needs.
  • High Efficiency: With synchronous rectification and low quiescent current, the NCP5214 IC on the evaluation board ensures high efficiency across a wide load range.
  • Thermal Management: The board is designed with thermal considerations in mind, featuring appropriate heat sinking to handle the thermal dissipation of the NCP5214 IC under various load conditions.
  • Protection Features: The evaluation board includes built-in protection mechanisms such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown to ensure safe operation under abnormal conditions.
  • User-Friendly Interface: The NCP5214EVB comes with easy-to-use test points and connectors, facilitating quick setup and measurement access for performance evaluation.
  • Compact Design: The board's compact layout is optimized for space-constrained applications, demonstrating the NCP5214's suitability for portable electronics.

Applications

The NCP5214EVB is designed for a variety of applications where dual-channel power conversion with high efficiency is required. It is particularly suitable for:

  • Notebook computers and ultrabooks
  • Graphic cards and gaming consoles
  • Embedded systems and IoT devices
  • Telecommunication and networking equipment

With the NCP5214EVB, ON Semiconductor offers a robust and flexible evaluation tool that accelerates the development cycle and helps engineers quickly bring their power-sensitive products to market.

You May Also Be Interested in

Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess