EN
  • EN
  • DE

ACST8-8CG-TR

Part No ACST8-8CG-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 800V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 85A
Current - Gate Trigger (Igt) (Max) 30mA
Current - Hold (Ih) (Max) 40mA
Configuration Single
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 007897-ACST8-8CG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST8-8CG-TR CAD Model

Description

Introduction to Product ACST8-8CG-TR from STMicroelectronics

The ACST8-8CG-TR is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the ACST series, which are high-performance AC switches designed to operate at mains voltages and to drive loads with high efficiency and reliability.

Key Features of ACST8-8CG-TR

  • Overvoltage Protected AC Switch: The ACST8-8CG-TR integrates an overvoltage protection system, ensuring the device and the load remain safe from transient voltage spikes.
  • High Surge Capability: With its robust design, this component can withstand high surge currents, making it suitable for demanding applications that require a high level of reliability.
  • High Static dV/dt: This feature minimizes the risk of unintended turn-on in noisy environments, providing stable operation under various conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown function protects the device from overheating, enhancing its durability and lifespan.
  • Zero Gate Current: The ACST8-8CG-TR does not require a continuous gate current, which results in lower power consumption and improved energy efficiency.
  • Snubberless Technology: Thanks to the snubberless design, the need for external snubber circuits is eliminated, simplifying the circuit design and reducing component count.

Applications

The ACST8-8CG-TR is versatile and can be used in a wide range of applications. Some of its typical uses include:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial systems for controlling motors, fans, and heaters
  • Lighting systems, including traditional and LED-based solutions
  • Power supply units where robust AC switching is necessary

Product Specifications

The ACST8-8CG-TR is available in a TO-220AB package, which is widely used and suitable for various mounting techniques. It has an RMS on-state current of 8A, allowing it to handle significant power levels. The device operates over a wide temperature range, ensuring reliability in diverse environments.

Conclusion

STMicroelectronics' ACST8-8CG-TR is an excellent choice for designers looking for a high-performance AC switch with built-in protection features. Its robustness and efficiency make it an ideal component for a multitude of applications where reliability and energy efficiency are paramount.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2234 $66.7020
65+ $1.8244 $118.5860
100+ $1.7674 $176.7400
140+ $1.7103 $239.4420
175+ $1.6534 $289.3450
235+ $1.4823 $348.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess