EN
  • EN
  • DE

TPS54426EVM-608

Part No TPS54426EVM-608
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT, D-CAP2
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.05V
Output Current 4A
Voltage - Input 4.5 V ~ 18 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54426
Win Source Part Number 792542-TPS54426EVM-608
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54426
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54426EVM-608 CAD Model

Description

TPS54426EVM-608 Evaluation Module

The TPS54426EVM-608 is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the TPS54426, a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter. This evaluation module is specifically tailored for engineers and designers to explore the capabilities of the TPS54426 integrated circuit in a convenient and user-friendly platform.

Key Features and Benefits

  • Adaptive On-Time Control: The TPS54426EVM-608 features an adaptive on-time D-CAP2 control mode that enables fast transient response, making it suitable for applications requiring quick load step changes.
  • High Efficiency: With an integrated 2A, 17V switch, the module provides efficient power conversion, which is crucial for minimizing heat and improving system performance.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the TPS54426EVM-608 for optimal performance, allowing it to be tailored to specific application needs.
  • Power Good (PG) Output: The module includes a power good output indicator, which provides a signal when the output voltage reaches its regulated level, ensuring reliable operation.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the module's safety and longevity.

Applications

The TPS54426EVM-608 is ideal for powering a broad range of applications, including:

  • Point of Load Solutions
  • Networking and Telecommunication Equipment
  • Consumer Electronics
  • Industrial and Automotive Systems

Easy to Use and Experiment

The evaluation module includes all necessary components to immediately begin testing the TPS54426 IC. It comes with a pre-mounted TPS54426 chip, input and output capacitors, and all other required passive components. The layout is optimized for easy probing and measurement, and the board is clearly labeled to assist with quick setup and experimentation.

For further information, including detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess