EN
  • EN
  • DE

AD8023AR

Part No AD8023AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE HC 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 125 MHz
Slew Rate 1200V/µs
Current - Supply 7 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 4.2V ~ 15V, ±2.1V ~ 7.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8023
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38797-AD8023AR
Ultra Librarian 3D Model Ultra Librarian AD8023AR CAD Model

Description

The AD8023AR from Analog Devices Inc. is a high-performance triple video amplifier designed to meet the rigorous demands of video processing applications. This precision analog component is engineered to deliver exceptional video quality with minimal distortion and high bandwidth, making it an ideal choice for professional and consumer video electronics.

Key Features:

  • High Bandwidth: The AD8023AR boasts a wide bandwidth of 240 MHz at a gain of +2, which ensures a rapid response and the ability to handle high-speed video signals without compromising image quality.
  • Low Distortion: With a low differential gain and phase error, the amplifier minimizes distortion, preserving the integrity of the video signal for crisp and clear images.
  • Triple Amplifier Design: This device integrates three independent video amplifiers in a single package, providing a compact and efficient solution for multi-channel video applications.
  • High Output Current: The amplifier supports a high output current of up to 80 mA, enabling it to drive heavy loads or multiple video lines simultaneously.
  • Flexible Power Supply: AD8023AR operates on a supply voltage ranging from ±5 V to ±12 V, providing versatility for various system designs.
  • Power-Down Feature: The inclusion of a power-down feature allows users to reduce power consumption when the amplifier is not in active use, making it suitable for energy-conscious applications.

Applications:

  • Professional Video Equipment
  • Video Broadcasting and Editing Systems
  • Security and Surveillance Systems
  • Medical Imaging Equipment
  • High-Definition Televisions (HDTVs)
  • Video Projectors

The AD8023AR is packaged in a 16-lead SOIC (Small Outline Integrated Circuit) format, allowing for easy integration into a wide range of video processing systems. Its robust design and high-quality performance make it a go-to choice for engineers and designers looking to enhance their video applications with a reliable and efficient video amplifier.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or consult the AD8023AR datasheet.

You May Also Be Interested in

Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess