EN
  • EN
  • DE

AD8012AR

Part No AD8012AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 350MHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 2250 V/µs
-3db Bandwidth 350MHz
Current - Input Bias 3µA
Voltage - Input Offset 1.5mV
Current - Supply 1.7mA
Current - Output / Channel 125mA
Voltage - Supply Single/Dual (±) 3 V ~ 12 V ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Current Feedback
Win Source Part Number 077120-AD8012AR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8012AR CAD Model

Description

AD8012AR High-Speed, Low-Power Dual Amplifier

The AD8012AR from Analog Devices Inc. is a high-performance, dual current feedback operational amplifier. Designed to operate on +5V, or ±5V supplies, this amplifier is well-suited for a wide range of applications, including telecommunications, video processing, and ATE (Automated Test Equipment). With its high speed and low power consumption, the AD8012AR is an ideal choice for any design that requires a combination of fast signal processing and energy efficiency.

Key Features:

  • High Speed: The AD8012AR boasts a slew rate of 4400 V/µs and a bandwidth of 230 MHz when operating at a gain of +2. This makes it perfect for applications that require rapid signal processing, such as driving ADCs or buffering high-speed DACs.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8012AR maintains a low power consumption, with each amplifier typically consuming only 4.4 mA of supply current. This is particularly beneficial for battery-powered devices or energy-sensitive applications.
  • Output Current: Each amplifier is capable of delivering an output current of 50 mA, which is sufficient for driving a wide range of loads, including cables and filters.
  • Flexible Power Supply: The AD8012AR can operate from a single supply voltage of +5V or a dual supply of ±5V, offering flexibility in various circuit designs.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads up to 45 pF, which is a significant advantage in video and RF applications.

Applications:

  • Telecommunications
  • Professional Video Equipment
  • ADC/DAC Buffering
  • Active Filters
  • Cable Drivers
  • Test Equipment and Instrumentation

The AD8012AR is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Its combination of speed, power efficiency, and output drive capability, along with the robustness to handle capacitive loads, ensures that the AD8012AR from Analog Devices Inc. is a versatile and reliable choice for designers looking to optimize their high-speed signal processing requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6847 $51.5317
27+ $3.8439 $103.7853
41+ $3.7238 $152.6758
56+ $3.6036 $201.8016
72+ $3.4835 $250.8120
97+ $3.1232 $302.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess