EN
  • EN
  • DE

H5TQ2G63BFR-TEC

Part No H5TQ2G63BFR-TEC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-2133 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941126-H5TQ2G63BFR-TEC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G63BFR-TEC CAD Model

Description

The Hynix H5TQ2G63BFR-TEC is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip that provides memory capacity and bandwidth for various applications. It is manufactured by Hynix Semiconductor, a leading memory solutions provider.

Applications

  • Networking Devices: Used in routers, switches, and other network infrastructure equipment.
  • Embedded Systems: Integrated into various embedded systems requiring memory.
  • Industrial Computing: Employed in industrial control systems and automation equipment.
  • Digital Signage: Used in digital signage players and displays.
  • Set-Top Boxes: Provides memory for set-top boxes and media players.

Features

  • 2Gb Density: Offers a memory capacity of 2 Gigabits.
  • DDR3 Technology: Provides high-speed data transfer rates compared to previous generation memory technologies.
  • FBGA Package: Uses a fine-pitch ball grid array for efficient board mounting and heat dissipation.
  • Operating Temperature: Designed to operate within a specified temperature range.
  • Low Power Consumption: Optimized for efficient power usage.

Benefits

  • Increased System Performance: Enables faster data processing, quicker application loading, and improved system responsiveness.
  • Reliable Operation: Designed for stable and dependable performance.
  • Higher Bandwidth: Supports high data transfer rates for demanding applications.
  • Lower Power Consumption: Reduces energy consumption, making it suitable for power-sensitive applications.
  • Compact Design: Allows for integration into smaller devices and systems.

Additional Details

The H5TQ2G63BFR-TEC operates at voltage levels defined by the DDR3 standard. Precise timing parameters are critical for system stability and performance, and are configured via the system's BIOS or memory controller. The chip's architecture facilitates parallel data access, increasing throughput. The 'TEC' speed grade indicates a specific performance level within the DDR3 specification. For detailed specifications, including voltage requirements, timing parameters, and thermal characteristics, refer to the official Hynix datasheet.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,582 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess