EN
  • EN
  • DE

2RM230M-8-S

Part No 2RM230M-8-S
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 230V 10KA 2 POLE SMD / Gas Discharge Tube 230 V 10000A (10kA) ±20% 2 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 230 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361250-2RM230M-8-S
Ultra Librarian 3D Model Ultra Librarian 2RM230M-8-S CAD Model

Description

The 1361250-2RM230M-8-S is a gas discharge tube arrester (GDT) designed for surface mount applications.

  • Manufacturer: YAGEO
  • Series: 2R-8x6
  • Package: 2-SMD Cylinder Square End
  • Voltage Rating: 230V
  • Impulse Discharge Current: 10kA (10,000A)
  • Number of Poles: 2
  • Tolerance: ±20%
  • Application: Circuit Protection
  • Packaging: Tape and Reel

You May Also Be Interested in

Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Bourns Inc.
GDT 420V 5KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess