EN
  • EN
  • DE

SN74LVT125QPWREP

Part No SN74LVT125QPWREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ABT QUADRUPLE BUS BUFFER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74LVT125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255864-SN74LVT125QPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT125QPWREP CAD Model

Description

The SN74LVT125QPWREP is a high-performance, quadruple bus buffer gate designed by Texas Instruments to meet the demanding needs of both commercial and military applications. This device features four independent output buffers with 3-state capabilities, making it an ideal choice for driving bus lines or buffer memory address registers. Its low-voltage technology ensures compatibility with 3.3V systems while offering 5V-tolerant inputs, which allows for a mixed-voltage system environment.

Key Features

  • Enhanced Product (EP): This variant is part of TI's Enhanced Product line, ensuring it meets the stringent requirements of defense and aerospace applications, including enhanced control, quality, and reliability.
  • Supply Voltage Range: The device operates on a supply voltage range of 2.7V to 3.6V, which is suitable for low-voltage applications and helps in reducing power consumption.
  • Output Drive Capability: The SN74LVT125QPWREP can deliver a significant output drive of ±24mA at 3.3V, making it robust enough to drive high-capacitive loads.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without any damage, allowing for seamless integration with higher voltage logic levels.
  • 3-State Outputs: The 3-state outputs allow for connection to a common bus, which can be effectively disabled during high-impedance states to prevent conflicts.
  • Low Power Consumption: The device is designed for low dynamic power consumption, with a typical ICC of only 0.8µA in the high-impedance state.
  • High-Speed Operation: With propagation delay times typically less than 3.7ns, this buffer gate is suited for high-speed signal processing.

Applications

The SN74LVT125QPWREP is versatile and can be used across various industries where reliable and robust performance is critical. Common applications include:

  • Bus driving for memory address registers
  • Buffering for data transmission lines
  • Interface bridging for mixed-voltage systems
  • Signal buffering in telecommunications
  • Industrial control systems
  • Aerospace and defense electronics

Package and Quality Assurance

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated by the package code 'QPW'. It is also characterized for operation from -55°C to 125°C, ensuring reliability in extreme conditions. Texas Instruments guarantees that the SN74LVT125QPWREP meets or exceeds the specifications for industrial and military performance standards, ensuring a trustworthy solution for critical applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4000 $51.8000
17+ $6.0718 $103.2206
26+ $5.8821 $152.9346
36+ $5.6923 $204.9228
46+ $5.5026 $253.1196
61+ $4.9334 $300.9374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess