EN
  • EN
  • DE

LP3961ET-1.8

Part No LP3961ET-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.8A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.35V @ 800mA
Output Current 800mA
Operating Supply Current 9mA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 071852-LP3961ET-1.8
Ultra Librarian 3D Model Ultra Librarian LP3961ET-1.8 CAD Model

Description

The LP3961ET-1.8 is a high-performance, low-dropout regulator developed by Texas Instruments, a leading semiconductor manufacturing company. This product is designed to provide a voltage regulation solution for applications requiring optimal performance and high reliability.

The LP3961ET-1.8 delivers a 1.8V output voltage and has a maximum output current capacity of 800mA. This product is unique in its ability to maintain a low dropout voltage of 1.5V at maximum output current, making it ideal for use in low voltage, high-speed systems where the power supply rejection ratio (PSRR) and noise are critical parameters.

One of the key features of the LP3961ET-1.8 is its high PSRR, which is 75dB at low frequencies. This feature makes the product particularly suitable for use in applications where the power supply is noisy, such as in automotive systems, industrial control systems, and communication devices. The low noise output of the LP3961ET-1.8 also makes it an excellent choice for use in sensitive analog circuits.

The LP3961ET-1.8 is designed with a built-in thermal shutdown and current limit features for enhanced protection. These safety measures ensure that the device remains within the safe operating area (SOA) even under extreme conditions, thus preventing any potential damage to the device or the system in which it is used.

The product is also equipped with a shutdown feature that reduces the current consumption to virtually zero when the device is not in use. This feature is particularly beneficial in battery-powered devices, where power conservation is a crucial factor.

The LP3961ET-1.8 comes in a TO-220 package, which is easy to handle and install. The TO-220 package is known for its excellent heat dissipation properties, further enhancing the reliability and longevity of the product.

In summary, Texas Instruments' LP3961ET-1.8 is a high-performance, low-dropout regulator that offers an optimal solution for voltage regulation in a wide range of applications. Its high PSRR, low noise output, and robust safety features, combined with its power conservation capabilities and excellent heat dissipation properties, make it a reliable and efficient choice for various systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess