EN
  • EN
  • DE

BAS40-04-V-GS08

Part No BAS40-04-V-GS08
Manufacturer Vishay
Catalog Custom Parts (B - D)
Description Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 200 mA
Case / Package SOT-23
Contact Plating Tin
Element Configuration Dual
Forward Current 200 mA
Forward Voltage 1 V
Height 1.05 mm
Length 3.1 mm
Max Forward Surge Current (Ifsm) 600 mA
Max Operating Temperature 125 °C
Max Power Dissipation 200 mW
Max Repetitive Reverse Voltage (Vrrm) 40 V
Max Reverse Leakage Current 100 nA
Max Reverse Voltage (DC) 40 V
Max Surge Current 600 mA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Peak Non-Repetitive Surge Current 600 mA
Peak Reverse Current 100 nA
Power Dissipation 200 mW
Radiation Hardening No
REACH SVHC Unknown
Recovery Time 5 ns
Reverse Recovery Time 5 ns
RoHS Compliant
Termination SMD/SMT
Width 1.43 mm
Win Source Part Number 1143173-BAS40-04-V-GS08
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS40-04-V-GS08 CAD Model

Description

The Vishay 1143173-BAS40-04-V-GS08 is a dual SMD/SMT diode with a maximum repetitive reverse voltage of 40V and a forward current of 200mA.

  • Maximum Repetitive Reverse Voltage: 40V
  • Forward Current: 200mA
  • Peak Non-Repetitive Surge Current: 600mA
  • Forward Voltage: 1V
  • Package: SOT-23
  • Applications: Rectification, voltage regulation, and polarity protection.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
TDK Corporation
Lowest to $0.4590
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.0244

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,701 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess