The C1005X5R1E225KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is part of the C1005 series, defining its physical dimensions, and is designed for general-purpose applications. It features an X5R dielectric, known for its good capacitance stability within a specified temperature range.
Applications
- Decoupling in electronic circuits
- Bypass capacitors in various electronic devices
- Smoothing capacitors in low-voltage power supplies
- Filtering in signal processing circuits
- General-purpose applications requiring stable capacitance
Features
- Multilayer Ceramic Capacitor (MLCC): High capacitance in a small form factor.
- X5R Dielectric: Good capacitance stability over a temperature range of -55°C to +85°C.
- 1005 Case Size (EIA 0402): Small surface-mount package.
- 2.2 µF Capacitance: Suitable for many decoupling and filtering tasks.
- RoHS Compliant: Compliant with environmental standards.
Benefits
- Stable Performance: The X5R dielectric provides relatively stable capacitance over temperature variations.
- Compact Size: The 0402 package allows for high-density circuit designs.
- Effective Decoupling: Reduces noise and voltage fluctuations in electronic circuits.
- Improved Power Supply Stability: Smooths out voltage variations, offering a cleaner power source.
- Easy Assembly: Standard surface-mount package simplifies assembly.
Additional Details
The C1005X5R1E225KT000E has a capacitance value of 2.2 µF. The voltage rating is typically 25VDC. The operating temperature range is -55°C to +85°C. The 'K' tolerance indicates a ±10% capacitance tolerance. Termination finish is typically tin plating. The capacitor is designed for reflow soldering. It's essential to consult the manufacturer's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and recommended soldering profiles. Common applications include consumer electronics, mobile devices, and various low-power electronic systems. Always refer to the most recent datasheet for accurate specifications.