EN
  • EN
  • DE

AEPA-48M50MG-14

Part No AEPA-48M50MG-14
Manufacturer Fraenkische USA, LP
Catalog Cables, Wires Management Accessories
Description FIPLOCK FITTING 90 CURVED ELBO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr Fraenkische USA, LP
Series Fiplock ONE®
Package Bulk
Product Status Active
Accessory Type Adapter, 90°
For Use With/Related Products Fiplock® Corrugated Conduit
Material Polyamide (PA66), Nylon 6/6
Features M50 Thread
Base Product Number AEPA-48
Standard Package 4 pcs
MSL Level 1 (Unlimited)
California Prop 65 Warning Information
Win Source Part Number 1219312-AEPA-48M50MG-14
Ultra Librarian 3D Model Ultra Librarian AEPA-48M50MG-14 CAD Model

Description

The Fiplock ONE® Adapter is a high-quality accessory designed for use with Fiplock® Corrugated Conduit manufactured by Fraenkische USA, LP.

  • Angle: 90°
  • Thread: M50
  • Material: Polyamide (PA66), Nylon 6/6
  • Package: Bulk
  • Number of Pieces: 4

You May Also Be Interested in

Panduit Corp
CABLE TAG S LAM ORN 3X1.31" 25PK
Need more? Email Us
3M
Bundling Strap RF3730, .5"x8", Multi, PK24
Need more? Email Us
Panduit Corp
CABLE DUCT HORIZONTAL SPLIT COVR / Connector Fitting - Tee Cover For
Need more? Email Us
3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
Essentra Components
OPT FIBER SUPT BASE SCREW MNT FR
Need more? Email Us
TE Connectivity
CONN FLEXIBLE 3/8\
Need more? Email Us
Panduit Corp
CLIP T-BAR
Need more? Email Us
Jacob GmbH
REDUCER PG 36 X 21
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess