Products specifications

Category Cables, Wires - Management - Accessories
Mfr 3M
Package Bulk
Product Status Active
Standard Package 50 pcs
MSL Level Not Applicable
Win Source Part Number 1034331-SLV-3
Ultra Librarian 3D Model Ultra Librarian SLV-3 CAD Model

Description

The 1034331-SLV-3 is an accessory used for cable and wire management.

  • Package: Bulk
  • Compatibility: Compatible with various cables and wires
  • Features/Material: Not specified
  • Status: Active
  • ECCN: EAR99
  • Function: Organizing and securing cables and wires

You May Also Be Interested in

Panduit Corp
CLIP T-BAR
Need more? Email Us
ECAD model for P515A
Heyco Products Corporation
HFC 3/8-S-TWIST BLACK
Need more? Email Us
ECAD model for 8485
TE Connectivity
SLDR SLV WIRE-WIRE 0.267/0.287" / Wire to Wire Solder Sleeve Clear 0.267" (6.78mm), 0.287" (7.29mm)
Lowest to $2.7857
ECAD model for B-155-07
Panduit Corp
CLT FITTING .50 X .25 X .50 / Tubing - T Joiner For Corrugated Plastic Tubing
Need more? Email Us
ECAD model for CF502550F-Q
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Need more? Email Us
ECAD model for SPF1-350-12
Essentra Components
CBL CLIP WIRE SADDLE NATURAL ADH / Cable Clip, Wire Saddle on Base Natural Adhesive 0.190" L x 0.130" H (4.83mm x 3.30mm)
Need more? Email Us
ECAD model for MWSEB-2-01A-RT
Omega Engineering
Non-fraying Braided Fiberglass Sleeving For High Temperature And Abrasive Applications
Need more? Email Us
ECAD model for FBGS-N-30-200
TE Connectivity
GROUND BRAID TUBE 0.49"DIAX32.8' / Tubular Ground Braid 0.492" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG
Need more? Email Us
ECAD model for RAY-103-12.5(10)
Panduit Corp
CABLE TAG S LAM ORN 3X1.31" 25PK
Need more? Email Us
ECAD model for SLCT-OR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention