Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary and Secondary Side with PFC
Outputs and Type 1, Non-Isolated
Power - Output 2 kW
Voltage - Output 48V or 52V
Current - Output 42A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STM32F334C8, VIPer27
Other Names 497-15865
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284297-STEVAL-ISA172V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA172V1 CAD Model

Description

Introducing the STEVAL-ISA172V1 from STMicroelectronics

The STEVAL-ISA172V1 is a highly efficient evaluation board designed by STMicroelectronics, specifically tailored for power management and energy-saving applications. This compact and versatile evaluation tool is built around the VIPER26HD high-voltage converter, which is a key component in the board's ability to deliver a stable and reliable power supply.

Key Features

  • High-Efficiency Power Conversion: The VIPER26HD converter integrated into the STEVAL-ISA172V1 allows for a high-efficiency step-down power supply, making it an ideal solution for applications requiring a robust and energy-efficient power source.
  • Wide Input Voltage Range: The board is designed to operate over a wide input voltage range, accommodating various power sources and ensuring versatility across different use cases.
  • Compact Design: With its small footprint, the STEVAL-ISA172V1 is perfect for use in space-constrained applications, without compromising on performance.
  • Overcurrent and Thermal Protection: Safety features such as overcurrent protection and thermal shutdown are built-in, ensuring the longevity of the board and connected devices.
  • EMI Compliance: The design of the STEVAL-ISA172V1 takes into account electromagnetic compatibility, making it suitable for use in environments where EMI could be a concern.

Applications

The STEVAL-ISA172V1 is versatile enough to be used in a wide array of applications, including but not limited to:

  • Home appliances
  • Building automation
  • Industrial control systems
  • Consumer electronics

Easy Integration

Engineers and developers will find the STEVAL-ISA172V1 to be easy to integrate into their projects. The board comes with comprehensive documentation, including schematics, bill of materials, and application notes, which streamlines the development process and helps reduce time to market.

Conclusion

Whether you're developing power supplies for consumer electronics or designing sophisticated industrial automation systems, the STEVAL-ISA172V1 evaluation board provides a reliable and efficient solution for your power management needs. Its combination of high efficiency, compact design, and robust protection features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB-12GHN-C
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9 / MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MCP1256/7/8/9EV
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention