Products specifications

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 1dB
Frequency 1.55 GHz ~ 4.4 GHz
Specifications Isolation (Min) 12dB, 1.4 VSWR (Typ), 6° Imbalance (Max)
Size / Dimension 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
Package / Case 12-VQFN Exposed Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 137701-GP2Y1+
Ultra Librarian 3D Model Ultra Librarian GP2Y1+ CAD Model

Description

The 137701-GP2Y1+ is an RF Power Divider/Splitter from Mini-Circuits designed for RF and wireless applications.

  • Frequency Range: 1.55 GHz to 4.4 GHz
  • Isolation: 12dB minimum
  • VSWR: 1.4 (typical)
  • Size: 0.118" x 0.118" x 0.039" (3.00mm x 3.00mm x 0.99mm)
  • Package: 12-VQFN exposed pad
  • Status: Active

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $2.1126
ECAD model for TCP-2-10+
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $2.1784
ECAD model for PD18-73
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.7456
ECAD model for PD0922J5050D2HF
Mini-Circuits
RF PWR DVDR 5MHZ-1.5GHZ 6SMD
Need more? Email Us
ECAD model for TCP-2-152-75X+
Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $7.1279
ECAD model for TCP-2-33W+
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1335
ECAD model for SCG-3-592+
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $3.7877
ECAD model for TCP-2-10X+
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
ECAD model for SBTC-2-10-75L+
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
ECAD model for TU-50SMA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3473 $57.3892
9+ $11.7722 $105.9498
14+ $11.4043 $159.6602
19+ $11.0364 $209.6916
24+ $10.6685 $256.0440
32+ $9.5649 $306.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,130 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention