EN
  • EN
  • DE

SBTC-2-10-75L+

Part No SBTC-2-10-75L+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 10MHZ-1GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.7dB
Frequency 10 MHz ~ 1 GHz
Specifications Isolation (Min) 21dB, 5° Imbalance (Max)
Size / Dimension 0.150" L x 0.155" W (3.81mm x 3.94mm)
Package / Case 6-SMD (5 Leads), Flat Lead
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 893723-SBTC-2-10-75L+
Ultra Librarian 3D Model Ultra Librarian SBTC-2-10-75L+ CAD Model

Description

The 893723-SBTC-2-10-75L+ is an RF and Wireless RF Power Divider/Splitter component designed for various applications.

  • Frequency Range: 10MHz to 1GHz
  • Insertion Loss: 0.7dB
  • Isolation: 21dB (minimum)
  • Imbalance: 5 degrees (maximum)
  • Package: Surface mount 6-SMD (5 Leads), Flat Lead
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $1.9450
M/A-Com Technology Solutions
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz
Lowest to $3.3476
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458
Anaren
Power Dividers
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $42.9920
Anadigics, Inc
5-Way Active Splitter with One-Port Bypass 50 MHz to 1000 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD
Lowest to $17.4627
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 6SMD
Need more? Email Us
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Lowest to $0.4539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess